Panasonic Resistor, Thick Film, 5.1Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BF5R1U

Description
RESISTOR, THICK FILM, 5.1OHM, 1%, 2512; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 5.1OHM, 1%, 2512; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 5.1Ohm, 1%, 2512; Resistance Panasonic - 50W1829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.1Ohm, 1%, 2512; Resistance Panasonic
50W1829
Resistor, Thick Film, 5.1Ohm, 1%, 2512; Resistance Panasonic 50W1829
RESISTOR, THICK FILM, 5.1OHM, 1%, 2512; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.1OHM, 1%, 2512; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5R1, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2936 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2936
Res, Thick Film, 5R1, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2936
RES, THICK FILM, 5R1, 1%, 1.33W, 2512 WIDE; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 5R1, 1%, 1.33W, 2512 WIDE; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1829
Product Name Resistor, Thick Film, 5.1Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details