Panasonic Res, Thick Film, 3R9, 1%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1BF3R9U

Description
RES, THICK FILM, 3R9, 1%, 1.33W, 2512 WIDE; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RES, THICK FILM, 3R9, 1%, 1.33W, 2512 WIDE; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3R9, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2933 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R9, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2933
Res, Thick Film, 3R9, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2933
RES, THICK FILM, 3R9, 1%, 1.33W, 2512 WIDE; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 3R9, 1%, 1.33W, 2512 WIDE; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 3.9Ohm, 1%, 2512; Resistance Panasonic - 50W1826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.9Ohm, 1%, 2512; Resistance Panasonic
50W1826
Resistor, Thick Film, 3.9Ohm, 1%, 2512; Resistance Panasonic 50W1826
RESISTOR, THICK FILM, 3.9OHM, 1%, 2512; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.9OHM, 1%, 2512; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2933
Product Name Res, Thick Film, 3R9, 1%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers