Panasonic Res, Thick Film, 3R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1BF3R6U

Description
RES, THICK FILM, 3R6, 1%, 1.33W, 2512 WIDE; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RES, THICK FILM, 3R6, 1%, 1.33W, 2512 WIDE; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2932 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2932
Res, Thick Film, 3R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2932
RES, THICK FILM, 3R6, 1%, 1.33W, 2512 WIDE; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 3R6, 1%, 1.33W, 2512 WIDE; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 3.6Ohm, 1%, 2512; Resistance Panasonic - 50W1825 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.6Ohm, 1%, 2512; Resistance Panasonic
50W1825
Resistor, Thick Film, 3.6Ohm, 1%, 2512; Resistance Panasonic 50W1825
RESISTOR, THICK FILM, 3.6OHM, 1%, 2512; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.6OHM, 1%, 2512; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2932
Product Name Res, Thick Film, 3R6, 1%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details