Panasonic Resistor, Thick Film, 3.3Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BF3R3U

Description
RESISTOR, THICK FILM, 3.3OHM, 1%, 2512; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 3.3OHM, 1%, 2512; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 3.3Ohm, 1%, 2512; Resistance Panasonic - 50W1824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Ohm, 1%, 2512; Resistance Panasonic
50W1824
Resistor, Thick Film, 3.3Ohm, 1%, 2512; Resistance Panasonic 50W1824
RESISTOR, THICK FILM, 3.3OHM, 1%, 2512; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3OHM, 1%, 2512; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R3, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2931 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2931
Res, Thick Film, 3R3, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2931
RES, THICK FILM, 3R3, 1%, 1.33W, 2512 WIDE; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 3R3, 1%, 1.33W, 2512 WIDE; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1824
Product Name Resistor, Thick Film, 3.3Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details