Panasonic Resistor, Thick Film, 3Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BF3R0U

Description
RESISTOR, THICK FILM, 3OHM, 1%, 2512; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 3OHM, 1%, 2512; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 3Ohm, 1%, 2512; Resistance Panasonic - 50W1823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3Ohm, 1%, 2512; Resistance Panasonic
50W1823
Resistor, Thick Film, 3Ohm, 1%, 2512; Resistance Panasonic 50W1823
RESISTOR, THICK FILM, 3OHM, 1%, 2512; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 3OHM, 1%, 2512; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2930 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2930
Res, Thick Film, 3R, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2930
RES, THICK FILM, 3R, 1%, 1.33W, 2512 WIDE; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 3R, 1%, 1.33W, 2512 WIDE; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1823
Product Name Resistor, Thick Film, 3Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details