Panasonic Res, Thick Film, 2R4, 1%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1BF2R4U

Description
RES, THICK FILM, 2R4, 1%, 1.33W, 2512 WIDE; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RES, THICK FILM, 2R4, 1%, 1.33W, 2512 WIDE; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R4, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2928 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R4, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2928
Res, Thick Film, 2R4, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2928
RES, THICK FILM, 2R4, 1%, 1.33W, 2512 WIDE; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 2R4, 1%, 1.33W, 2512 WIDE; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 2.4Ohm, 1%, 2512; Resistance Panasonic - 50W1821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.4Ohm, 1%, 2512; Resistance Panasonic
50W1821
Resistor, Thick Film, 2.4Ohm, 1%, 2512; Resistance Panasonic 50W1821
RESISTOR, THICK FILM, 2.4OHM, 1%, 2512; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.4OHM, 1%, 2512; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2928
Product Name Res, Thick Film, 2R4, 1%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details