Panasonic Res, Thick Film, 2R2, 1%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1BF2R2U

Description
RES, THICK FILM, 2R2, 1%, 1.33W, 2512 WIDE; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RES, THICK FILM, 2R2, 1%, 1.33W, 2512 WIDE; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R2, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2927 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2927
Res, Thick Film, 2R2, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2927
RES, THICK FILM, 2R2, 1%, 1.33W, 2512 WIDE; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 2R2, 1%, 1.33W, 2512 WIDE; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 2.2Ohm, 1%, 2512; Resistance Panasonic - 50W1820 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2Ohm, 1%, 2512; Resistance Panasonic
50W1820
Resistor, Thick Film, 2.2Ohm, 1%, 2512; Resistance Panasonic 50W1820
RESISTOR, THICK FILM, 2.2OHM, 1%, 2512; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.2OHM, 1%, 2512; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2927
Product Name Res, Thick Film, 2R2, 1%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details