Panasonic Res, Thick Film, 2R, 1%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1BF2R0U

Description
RES, THICK FILM, 2R, 1%, 1.33W, 2512 WIDE; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RES, THICK FILM, 2R, 1%, 1.33W, 2512 WIDE; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2926 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2926
Res, Thick Film, 2R, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2926
RES, THICK FILM, 2R, 1%, 1.33W, 2512 WIDE; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 1.33W, 2512 WIDE; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 2Ohm, 1%, 2512; Resistance Panasonic - 50W1819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2Ohm, 1%, 2512; Resistance Panasonic
50W1819
Resistor, Thick Film, 2Ohm, 1%, 2512; Resistance Panasonic 50W1819
RESISTOR, THICK FILM, 2OHM, 1%, 2512; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2OHM, 1%, 2512; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2926
Product Name Res, Thick Film, 2R, 1%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers