Panasonic Res, Thick Film, 1R5, 1%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1BF1R5U

Description
RES, THICK FILM, 1R5, 1%, 1.33W, 2512 WIDE; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RES, THICK FILM, 1R5, 1%, 1.33W, 2512 WIDE; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R5, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2923 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R5, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2923
Res, Thick Film, 1R5, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2923
RES, THICK FILM, 1R5, 1%, 1.33W, 2512 WIDE; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 1R5, 1%, 1.33W, 2512 WIDE; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 1.5Ohm, 1%, 2512; Resistance Panasonic - 50W1816 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Ohm, 1%, 2512; Resistance Panasonic
50W1816
Resistor, Thick Film, 1.5Ohm, 1%, 2512; Resistance Panasonic 50W1816
RESISTOR, THICK FILM, 1.5OHM, 1%, 2512; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5OHM, 1%, 2512; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2923
Product Name Res, Thick Film, 1R5, 1%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details