Panasonic Resistor, Thick Film, 1.3Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BF1R3U

Description
RESISTOR, THICK FILM, 1.3OHM, 1%, 2512; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 1.3OHM, 1%, 2512; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.3Ohm, 1%, 2512; Resistance Panasonic - 50W1815 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.3Ohm, 1%, 2512; Resistance Panasonic
50W1815
Resistor, Thick Film, 1.3Ohm, 1%, 2512; Resistance Panasonic 50W1815
RESISTOR, THICK FILM, 1.3OHM, 1%, 2512; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.3OHM, 1%, 2512; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1R3, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R3, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2922
Res, Thick Film, 1R3, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2922
RES, THICK FILM, 1R3, 1%, 1.33W, 2512 WIDE; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 1R3, 1%, 1.33W, 2512 WIDE; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1815
Product Name Resistor, Thick Film, 1.3Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers