Panasonic Resistor, Thick Film, 1.2Ohm, 1%, 2512; Resistance Panasonic ERJ-A1BF1R2U

Description
RESISTOR, THICK FILM, 1.2OHM, 1%, 2512; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 1.2OHM, 1%, 2512; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.2Ohm, 1%, 2512; Resistance Panasonic - 50W1814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.2Ohm, 1%, 2512; Resistance Panasonic
50W1814
Resistor, Thick Film, 1.2Ohm, 1%, 2512; Resistance Panasonic 50W1814
RESISTOR, THICK FILM, 1.2OHM, 1%, 2512; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.2OHM, 1%, 2512; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1R2, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R2, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2921
Res, Thick Film, 1R2, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2921
RES, THICK FILM, 1R2, 1%, 1.33W, 2512 WIDE; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 1R2, 1%, 1.33W, 2512 WIDE; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W1814
Product Name Resistor, Thick Film, 1.2Ohm, 1%, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details