Panasonic Res, Thick Film, 1R, 1%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1BF1R0U

Description
RES, THICK FILM, 1R, 1%, 1.33W, 2512 WIDE; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RES, THICK FILM, 1R, 1%, 1.33W, 2512 WIDE; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R, 1%, 1.33W, 2512 Wide; Resistance Panasonic - 43X2919 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 1.33W, 2512 Wide; Resistance Panasonic
43X2919
Res, Thick Film, 1R, 1%, 1.33W, 2512 Wide; Resistance Panasonic 43X2919
RES, THICK FILM, 1R, 1%, 1.33W, 2512 WIDE; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 1.33W, 2512 WIDE; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 1Ohm, 1%, 2512; Resistance Panasonic - 50W1812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Ohm, 1%, 2512; Resistance Panasonic
50W1812
Resistor, Thick Film, 1Ohm, 1%, 2512; Resistance Panasonic 50W1812
RESISTOR, THICK FILM, 1OHM, 1%, 2512; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1OHM, 1%, 2512; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43X2919
Product Name Res, Thick Film, 1R, 1%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details