Panasonic High Power Chip Res, 1225 , 5% Rohs Compliant Panasonic ERJ-A1AJ751U

Description
High Power Chip Res, 1225 , 5% RoHS Compliant: Yes
Datasheet
Description
High Power Chip Res, 1225 , 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Chip Res, 1225 , 5% Rohs Compliant Panasonic - 50W1793 - Newark, An Avnet Company
Chicago, IL, United States
High Power Chip Res, 1225 , 5% Rohs Compliant Panasonic
50W1793
High Power Chip Res, 1225 , 5% Rohs Compliant Panasonic 50W1793
High Power Chip Res, 1225 , 5% RoHS Compliant: Yes

High Power Chip Res, 1225 , 5% RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-A1AJ751U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-A1AJ751U
Chip Resistor - Surface Mount ERJ-A1AJ751U
RES SMD 750 OHM 1.33W 2512 WIDE

RES SMD 750 OHM 1.33W 2512 WIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 50W1793 ERJ-A1AJ751U
Product Name High Power Chip Res, 1225 , 5% Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Power Applications
Standards and Certifications RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details