Panasonic Res, Thick Film, 6K8, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic ERJ-A1AJ682U

Description
RES, THICK FILM, 6K8, 5%, 1.33W, 2512 WIDE, REEL; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6K8, 5%, 1.33W, 2512 WIDE, REEL; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K8, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0224
Res, Thick Film, 6K8, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0224
RES, THICK FILM, 6K8, 5%, 1.33W, 2512 WIDE, REEL; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 6K8, 5%, 1.33W, 2512 WIDE, REEL; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K8, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8577 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8577
Res, Thick Film, 6K8, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8577
RES, THICK FILM, 6K8, 5%, 1.33W, 2512 WIDE; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 6K8, 5%, 1.33W, 2512 WIDE; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0224 05X8577
Product Name Res, Thick Film, 6K8, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic Res, Thick Film, 6K8, 5%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Resistance Range 6800 ohms 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers