Panasonic Res, Thick Film, 5K6, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic ERJ-A1AJ562U

Description
RES, THICK FILM, 5K6, 5%, 1.33W, 2512 WIDE, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 5K6, 5%, 1.33W, 2512 WIDE, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5K6, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0221 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0221
Res, Thick Film, 5K6, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0221
RES, THICK FILM, 5K6, 5%, 1.33W, 2512 WIDE, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 5K6, 5%, 1.33W, 2512 WIDE, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5K6, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8574 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8574
Res, Thick Film, 5K6, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8574
RES, THICK FILM, 5K6, 5%, 1.33W, 2512 WIDE; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 5K6, 5%, 1.33W, 2512 WIDE; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0221 05X8574
Product Name Res, Thick Film, 5K6, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic Res, Thick Film, 5K6, 5%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Resistance Range 5600 ohms 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details