Panasonic Res, Thick Film, 56R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic ERJ-A1AJ560U

Description
RES, THICK FILM, 56R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 56R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 56R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0220
Res, Thick Film, 56R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0220
RES, THICK FILM, 56R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

RES, THICK FILM, 56R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 56R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8572
Res, Thick Film, 56R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8572
RES, THICK FILM, 56R, 5%, 1.33W, 2512 WIDE; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 56R, 5%, 1.33W, 2512 WIDE; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0220 05X8572
Product Name Res, Thick Film, 56R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic Res, Thick Film, 56R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details