Panasonic Res, Thick Film, 470R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic ERJ-A1AJ471U

Description
RES, THICK FILM, 470R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 470R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0219 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0219
Res, Thick Film, 470R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0219
RES, THICK FILM, 470R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8570 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8570
Res, Thick Film, 470R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8570
RES, THICK FILM, 470R, 5%, 1.33W, 2512 WIDE; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 1.33W, 2512 WIDE; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0219 05X8570
Product Name Res, Thick Film, 470R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic Res, Thick Film, 470R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details