Panasonic Res, Thick Film, 47R, 5%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1AJ470U

Description
RES, THICK FILM, 47R, 5%, 1.33W, 2512 WIDE; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 47R, 5%, 1.33W, 2512 WIDE; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 47R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8569 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8569
Res, Thick Film, 47R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8569
RES, THICK FILM, 47R, 5%, 1.33W, 2512 WIDE; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 1.33W, 2512 WIDE; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0218 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0218
Res, Thick Film, 47R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0218
RES, THICK FILM, 47R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8569 56W0218
Product Name Res, Thick Film, 47R, 5%, 1.33W, 2512 Wide; Resistance Panasonic Res, Thick Film, 47R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers