Panasonic Res, Thick Film, 3K9, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic ERJ-A1AJ392U

Description
RES, THICK FILM, 3K9, 5%, 1.33W, 2512 WIDE, REEL; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3K9, 5%, 1.33W, 2512 WIDE, REEL; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K9, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0217 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0217
Res, Thick Film, 3K9, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0217
RES, THICK FILM, 3K9, 5%, 1.33W, 2512 WIDE, REEL; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3K9, 5%, 1.33W, 2512 WIDE, REEL; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K9, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8568 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8568
Res, Thick Film, 3K9, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8568
RES, THICK FILM, 3K9, 5%, 1.33W, 2512 WIDE; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 3K9, 5%, 1.33W, 2512 WIDE; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0217 05X8568
Product Name Res, Thick Film, 3K9, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic Res, Thick Film, 3K9, 5%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Resistance Range 3900 ohms 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 3-2176399-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
Tolerance 5 +/- %
View Details
2 suppliers