Panasonic Chip Resistor - Surface Mount - ERJ-A1AJ391U ERJ-A1AJ391U

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036970-ERJ-A1AJ391U Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1.33W Resistance (Ohms): 390 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036970-ERJ-A1AJ391U Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1.33W Resistance (Ohms): 390 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-A1AJ391U
1036970-ERJ-A1AJ391U
Chip Resistor - Surface Mount - ERJ-A1AJ391U 1036970-ERJ-A1AJ391U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036970-ERJ-A1AJ391U Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1.33W Resistance (Ohms): 390 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1036970-ERJ-A1AJ391U
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1.33W
Resistance (Ohms): 390
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
SMD 390 Ohm 1.33W 200V Resistor - 52-ERJ-A1AJ391U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390 Ohm 1.33W 200V Resistor
52-ERJ-A1AJ391U
SMD 390 Ohm 1.33W 200V Resistor 52-ERJ-A1AJ391U
390 Ohm 5% 1.33W 200V 2512 SMD Chip Resistor Product overview: ERJ-A1AJ391U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm, 1.33W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 1.33W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1AJ391U can be used for catalog matching and distributor lookup.

390 Ohm 5% 1.33W 200V 2512 SMD Chip Resistor Product overview: ERJ-A1AJ391U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm, 1.33W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 1.33W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1AJ391U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 390R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0216
Res, Thick Film, 390R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0216
RES, THICK FILM, 390R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 390R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 390R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8567 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8567
Res, Thick Film, 390R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8567
RES, THICK FILM, 390R, 5%, 1.33W, 2512 WIDE; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 390R, 5%, 1.33W, 2512 WIDE; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1036970-ERJ-A1AJ391U 52-ERJ-A1AJ391U 56W0216 05X8567
Product Name Chip Resistor - Surface Mount - ERJ-A1AJ391U SMD 390 Ohm 1.33W 200V Resistor Res, Thick Film, 390R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic Res, Thick Film, 390R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 1.33 watts 1.33 watts 1.33 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details