Panasonic Chip Resistor - Surface Mount - ERJ-A1AJ300U ERJ-A1AJ300U

Description
Manufacturer: Panasonic Win Source Part Number: 871028-ERJ-A1AJ300U Series: ERJ-A1 Operating Temperature Range: -55°C ~ 155°C Features: 30 Ohms ±5% 1.33W Chip Resistor Wide 2512 (6432 Metric), 1225 Convex Automotive AEC-Q200, Current Sense Thick Film Package: Wide 2512 (6432 Metric), 1225 Convex Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-A1AJ300U-NDR, ERJA1AJ300U
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871028-ERJ-A1AJ300U Series: ERJ-A1 Operating Temperature Range: -55°C ~ 155°C Features: 30 Ohms ±5% 1.33W Chip Resistor Wide 2512 (6432 Metric), 1225 Convex Automotive AEC-Q200, Current Sense Thick Film Package: Wide 2512 (6432 Metric), 1225 Convex Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-A1AJ300U-NDR, ERJA1AJ300U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-A1AJ300U
871028-ERJ-A1AJ300U
Chip Resistor - Surface Mount - ERJ-A1AJ300U 871028-ERJ-A1AJ300U
Manufacturer: Panasonic Win Source Part Number: 871028-ERJ-A1AJ300U Series: ERJ-A1 Operating Temperature Range: -55°C ~ 155°C Features: 30 Ohms ±5% 1.33W Chip Resistor Wide 2512 (6432 Metric), 1225 Convex Automotive AEC-Q200, Current Sense Thick Film Package: Wide 2512 (6432 Metric), 1225 Convex Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-A1AJ300U-NDR, ERJA1AJ300U

Manufacturer: Panasonic
Win Source Part Number: 871028-ERJ-A1AJ300U
Series: ERJ-A1
Operating Temperature Range: -55°C ~ 155°C
Features: 30 Ohms ±5% 1.33W Chip Resistor Wide 2512 (6432 Metric), 1225 Convex Automotive AEC-Q200, Current Sense Thick Film
Package: Wide 2512 (6432 Metric), 1225 Convex
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-A1AJ300U-NDR, ERJA1AJ300U

Buy Now Datasheet
SMD 30 Ohm 1.33W Resistor - 52-ERJ-A1AJ300U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30 Ohm 1.33W Resistor
52-ERJ-A1AJ300U
SMD 30 Ohm 1.33W Resistor 52-ERJ-A1AJ300U
Res Thick Film 2512 30 Ohm 5% 1.33W 200ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-A1AJ300U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 Ohm, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 Ohm, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1AJ300U can be used for catalog matching and distributor lookup.

Res Thick Film 2512 30 Ohm 5% 1.33W 200ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-A1AJ300U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 Ohm, 1.33W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 Ohm, 1.33W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1AJ300U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Power Chip Res, 1225 , 5% Rohs Compliant Panasonic - 50W1782 - Newark, An Avnet Company
Chicago, IL, United States
High Power Chip Res, 1225 , 5% Rohs Compliant Panasonic
50W1782
High Power Chip Res, 1225 , 5% Rohs Compliant Panasonic 50W1782
High Power Chip Res, 1225 , 5% RoHS Compliant: Yes

High Power Chip Res, 1225 , 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871028-ERJ-A1AJ300U 52-ERJ-A1AJ300U 50W1782
Product Name Chip Resistor - Surface Mount - ERJ-A1AJ300U SMD 30 Ohm 1.33W Resistor High Power Chip Res, 1225 , 5% Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 30 ohms
Tolerance 5 +/- %
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details