Panasonic Chip Resistor - Surface Mount ERJ-A1AJ272U

Description
RES SMD 2.7K OHM 1.33W 2512 WIDE
Datasheet
Description
RES SMD 2.7K OHM 1.33W 2512 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-A1AJ272U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-A1AJ272U
Chip Resistor - Surface Mount ERJ-A1AJ272U
RES SMD 2.7K OHM 1.33W 2512 WIDE

RES SMD 2.7K OHM 1.33W 2512 WIDE

Supplier's Site Datasheet
Res, Thick Film, 2K7, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8562 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8562
Res, Thick Film, 2K7, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8562
RES, THICK FILM, 2K7, 5%, 1.33W, 2512 WIDE; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 1.33W, 2512 WIDE; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K7, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0214
Res, Thick Film, 2K7, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0214
RES, THICK FILM, 2K7, 5%, 1.33W, 2512 WIDE, REEL; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 1.33W, 2512 WIDE, REEL; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-A1AJ272U 05X8562 56W0214
Product Name Chip Resistor - Surface Mount Res, Thick Film, 2K7, 5%, 1.33W, 2512 Wide; Resistance Panasonic Res, Thick Film, 2K7, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1.33 watts 1.33 watts 1.33 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176756-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54900 ohms
View Details
2 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details