Panasonic Res, Thick Film, 27R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic ERJ-A1AJ270U

Description
RES, THICK FILM, 27R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 27R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 27R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 05X8560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
05X8560
Res, Thick Film, 27R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 05X8560
RES, THICK FILM, 27R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

RES, THICK FILM, 27R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 27R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 40P0063 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
40P0063
Res, Thick Film, 27R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 40P0063
RES, THICK FILM, 27R, 5%, 1.33W, 2512 WIDE; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 27R, 5%, 1.33W, 2512 WIDE; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8560 40P0063
Product Name Res, Thick Film, 27R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic Res, Thick Film, 27R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details