Panasonic Res, Thick Film, 220R, 5%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1AJ221U

Description
RES, THICK FILM, 220R, 5%, 1.33W, 2512 WIDE; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 220R, 5%, 1.33W, 2512 WIDE; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 220R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8558 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8558
Res, Thick Film, 220R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8558
RES, THICK FILM, 220R, 5%, 1.33W, 2512 WIDE; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 1.33W, 2512 WIDE; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 220R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0212
Res, Thick Film, 220R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0212
RES, THICK FILM, 220R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8558 56W0212
Product Name Res, Thick Film, 220R, 5%, 1.33W, 2512 Wide; Resistance Panasonic Res, Thick Film, 220R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176071-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details