Panasonic Res, Thick Film, 22R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic ERJ-A1AJ220U

Description
RES, THICK FILM, 22R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 22R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 22R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0211 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0211
Res, Thick Film, 22R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0211
RES, THICK FILM, 22R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8557 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8557
Res, Thick Film, 22R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8557
RES, THICK FILM, 22R, 5%, 1.33W, 2512 WIDE; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 1.33W, 2512 WIDE; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0211 05X8557
Product Name Res, Thick Film, 22R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic Res, Thick Film, 22R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details