RES, THICK FILM, 180R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes
RES, THICK FILM, 180R, 5%, 1.33W, 2512 WIDE; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 05X8555 | 40P0058 |
| Product Name | Res, Thick Film, 180R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic | Res, Thick Film, 180R, 5%, 1.33W, 2512 Wide; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Power Applications | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 Wide | 2512; 2512 Wide |
| Resistance Range | 180 ohms | 180 ohms |