Panasonic Res, Thick Film, 18R, 5%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1AJ180U

Description
RES, THICK FILM, 18R, 5%, 1.33W, 2512 WIDE; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 18R, 5%, 1.33W, 2512 WIDE; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 18R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8554 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8554
Res, Thick Film, 18R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8554
RES, THICK FILM, 18R, 5%, 1.33W, 2512 WIDE; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 18R, 5%, 1.33W, 2512 WIDE; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0210 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0210
Res, Thick Film, 18R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0210
RES, THICK FILM, 18R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

RES, THICK FILM, 18R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8554 56W0210
Product Name Res, Thick Film, 18R, 5%, 1.33W, 2512 Wide; Resistance Panasonic Res, Thick Film, 18R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details