Panasonic Res, Thick Film, 150R, 5%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1AJ151U

Description
RES, THICK FILM, 150R, 5%, 1.33W, 2512 WIDE; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Description
RES, THICK FILM, 150R, 5%, 1.33W, 2512 WIDE; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 150R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8552 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8552
Res, Thick Film, 150R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8552
RES, THICK FILM, 150R, 5%, 1.33W, 2512 WIDE; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 1.33W, 2512 WIDE; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 150R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0208 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0208
Res, Thick Film, 150R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0208
RES, THICK FILM, 150R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8552 56W0208
Product Name Res, Thick Film, 150R, 5%, 1.33W, 2512 Wide; Resistance Panasonic Res, Thick Film, 150R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details