Panasonic Res, Thick Film, 15R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic ERJ-A1AJ150U

Description
RES, THICK FILM, 15R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 15R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 15R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 56W0207 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
56W0207
Res, Thick Film, 15R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 56W0207
RES, THICK FILM, 15R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 1.33W, 2512 WIDE, REEL; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 15R, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 05X8551 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
05X8551
Res, Thick Film, 15R, 5%, 1.33W, 2512 Wide; Resistance Panasonic 05X8551
RES, THICK FILM, 15R, 5%, 1.33W, 2512 WIDE; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 1.33W, 2512 WIDE; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0207 05X8551
Product Name Res, Thick Film, 15R, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic Res, Thick Film, 15R, 5%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details