Panasonic SMD 1.33W 200V Resistor ERJ-A1AJ122U

Description
1.2kR 5% 1.33W 200V 2512 SMD Chip Resistor Product overview: ERJ-A1AJ122U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.33W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.33W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1AJ122U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2kR 5% 1.33W 200V 2512 SMD Chip Resistor Product overview: ERJ-A1AJ122U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.33W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.33W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1AJ122U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.33W 200V Resistor - 52-ERJ-A1AJ122U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.33W 200V Resistor
52-ERJ-A1AJ122U
SMD 1.33W 200V Resistor 52-ERJ-A1AJ122U
1.2kR 5% 1.33W 200V 2512 SMD Chip Resistor Product overview: ERJ-A1AJ122U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.33W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.33W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1AJ122U can be used for catalog matching and distributor lookup.

1.2kR 5% 1.33W 200V 2512 SMD Chip Resistor Product overview: ERJ-A1AJ122U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.33W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.33W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-A1AJ122U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1044277-ERJ-A1AJ122U
Resistors - Chip Resistor - Surface Mount 1044277-ERJ-A1AJ122U
Win Source Part Number: 1044277-ERJ-A1AJ122U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-A1 Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1.33W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 kOhms Package / Case: Wide 2512 (6432 Metric), 1225 Convex Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.252" W (3.20mm x 6.40mm) Alternative Parts (Cross-Reference): ERJ-1TYJ122U; CRCW25121K20JNEG; RK73B3ATTE122J; RK73B3ALTE122J; ERJ-1TYJ112U; CRCW25121K10JNEGERJA 1AJ122U; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ-A1AJ122U-NDR,ERJ A1AJ122U Base Product Number: ERJ-A1

Win Source Part Number: 1044277-ERJ-A1AJ122U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-A1
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1.33W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.2 kOhms
Package / Case: Wide 2512 (6432 Metric), 1225 Convex
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.252" W (3.20mm x 6.40mm)
Alternative Parts (Cross-Reference): ERJ-1TYJ122U; CRCW25121K20JNEG; RK73B3ATTE122J; RK73B3ALTE122J; ERJ-1TYJ112U; CRCW25121K10JNEGERJA1AJ122U;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ-A1AJ122U-NDR,ERJA1AJ122U
Base Product Number: ERJ-A1

Buy Now Datasheet
Res, Thick Film, 1K2, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 05X8550 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
05X8550
Res, Thick Film, 1K2, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 05X8550
RES, THICK FILM, 1K2, 5%, 1.33W, 2512 WIDE, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 1K2, 5%, 1.33W, 2512 WIDE, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K2, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 40P0053 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 5%, 1.33W, 2512 Wide; Resistance Panasonic
40P0053
Res, Thick Film, 1K2, 5%, 1.33W, 2512 Wide; Resistance Panasonic 40P0053
RES, THICK FILM, 1K2, 5%, 1.33W, 2512 WIDE; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 1K2, 5%, 1.33W, 2512 WIDE; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-A1AJ122U 1044277-ERJ-A1AJ122U 05X8550 40P0053
Product Name SMD 1.33W 200V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K2, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic Res, Thick Film, 1K2, 5%, 1.33W, 2512 Wide; Resistance Panasonic
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD133JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details