Panasonic Res, Thick Film, 10K, 5%, 1.33W, 2512 Wide; Resistance Panasonic ERJ-A1AJ103U

Description
RES, THICK FILM, 10K, 5%, 1.33W, 2512 WIDE; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 10K, 5%, 1.33W, 2512 WIDE; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10K, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 40P0050 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 1.33W, 2512 Wide; Resistance Panasonic
40P0050
Res, Thick Film, 10K, 5%, 1.33W, 2512 Wide; Resistance Panasonic 40P0050
RES, THICK FILM, 10K, 5%, 1.33W, 2512 WIDE; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 1.33W, 2512 WIDE; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 05X8547 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
05X8547
Res, Thick Film, 10K, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 05X8547
RES, THICK FILM, 10K, 5%, 1.33W, 2512 WIDE, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 1.33W, 2512 WIDE, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40P0050 05X8547
Product Name Res, Thick Film, 10K, 5%, 1.33W, 2512 Wide; Resistance Panasonic Res, Thick Film, 10K, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2-2176398-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details