Panasonic SMD 0.2 Ohm 4W Resistor ERJ-8RSJR20V

Description
Res Thick Film 1206 0.2 Ohm 5% 1/4W 250ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-8RSJR20V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8RSJR20V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1206 0.2 Ohm 5% 1/4W 250ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-8RSJR20V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8RSJR20V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2 Ohm 4W Resistor - 52-ERJ-8RSJR20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 Ohm 4W Resistor
52-ERJ-8RSJR20V
SMD 0.2 Ohm 4W Resistor 52-ERJ-8RSJR20V
Res Thick Film 1206 0.2 Ohm 5% 1/4W 250ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-8RSJR20V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8RSJR20V can be used for catalog matching and distributor lookup.

Res Thick Film 1206 0.2 Ohm 5% 1/4W 250ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-8RSJR20V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8RSJR20V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip Res, 1206, Low Ohmic 5% Rohs Compliant Panasonic - 52W1139 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 1206, Low Ohmic 5% Rohs Compliant Panasonic
52W1139
Thick Film Chip Res, 1206, Low Ohmic 5% Rohs Compliant Panasonic 52W1139
Thick Film Chip Res, 1206, Low ohmic 5% RoHS Compliant: Yes

Thick Film Chip Res, 1206, Low ohmic 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-8RSJR20V 52W1139
Product Name SMD 0.2 Ohm 4W Resistor Thick Film Chip Res, 1206, Low Ohmic 5% Rohs Compliant Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.2000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 3-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details