Panasonic Res, R12, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic ERJ-8RSFR12V

Description
RES, R12, 1%, 0.25W, THICK FILM, 1206; Resistance:0.12ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R12, 1%, 0.25W, THICK FILM, 1206; Resistance:0.12ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R12, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic - 15R1542 - Newark, An Avnet Company
Chicago, IL, United States
Res, R12, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic
15R1542
Res, R12, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic 15R1542
RES, R12, 1%, 0.25W, THICK FILM, 1206; Resistance:0.12ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R12, 1%, 0.25W, THICK FILM, 1206; Resistance:0.12ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Res, R12, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic - 57AK2450 - Newark, An Avnet Company
Chicago, IL, United States
Res, R12, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic
57AK2450
Res, R12, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic 57AK2450
RES, R12, 1%, 0.25W, THICK FILM, 1206; Resistance:0.12ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R12, 1%, 0.25W, THICK FILM, 1206; Resistance:0.12ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-8RSFR12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-8RSFR12V
Resistors - Chip Resistor - Surface Mount ERJ-8RSFR12V
RES 0.12 OHM 1% 1/4W 1206

RES 0.12 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 15R1542 ERJ-8RSFR12V
Product Name Res, R12, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details