Panasonic Thick Film Resistor, 0.68 Ohm, 250Mw, 1%; Resistance Panasonic ERJ-8RQFR68V

Description
THICK FILM RESISTOR, 0.68 OHM, 250mW, 1%; Resistance:0.68ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.68 OHM, 250mW, 1%; Resistance:0.68ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.68 Ohm, 250Mw, 1%; Resistance Panasonic - 15R1527 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.68 Ohm, 250Mw, 1%; Resistance Panasonic
15R1527
Thick Film Resistor, 0.68 Ohm, 250Mw, 1%; Resistance Panasonic 15R1527
THICK FILM RESISTOR, 0.68 OHM, 250mW, 1%; Resistance:0.68ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes

THICK FILM RESISTOR, 0.68 OHM, 250mW, 1%; Resistance:0.68ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.68 Ohm, 250Mw, 1%, Full Reel; Resistance Panasonic - 97W7832 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.68 Ohm, 250Mw, 1%, Full Reel; Resistance Panasonic
97W7832
Thick Film Resistor, 0.68 Ohm, 250Mw, 1%, Full Reel; Resistance Panasonic 97W7832
THICK FILM RESISTOR, 0.68 OHM, 250mW, 1%, FULL REEL; Resistance:0.68ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.68 OHM, 250mW, 1%, FULL REEL; Resistance:0.68ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-8RQFR68V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8RQFR68V
Chip Resistor - Surface Mount ERJ-8RQFR68V
RES 0.68 OHM 1% 1/4W 1206

RES 0.68 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 15R1527 ERJ-8RQFR68V
Product Name Thick Film Resistor, 0.68 Ohm, 250Mw, 1%; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers