Panasonic Connectors,Interconnects ERJ-8RQFR62V

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: USB Auto Adapter Battery Charger 3.6 ~ 6V/6 ~ 9V/9 ~ 12V, 5V 3A/2A/1.5A, 1A Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: USB Auto Adapter Battery Charger 3.6 ~ 6V/6 ~ 9V/9 ~ 12V, 5V 3A/2A/1.5A, 1A Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: USB Auto Adapter Battery Charger 3.6 ~ 6V/6 ~ 9V/9 ~ 12V, 5V 3A/2A/1.5A, 1A Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: USB Auto Adapter Battery Charger 3.6 ~ 6V/6 ~ 9V/9 ~ 12V, 5V 3A/2A/1.5A, 1A
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products