Panasonic Resistor, Thick Film, 2.2Ohm, 250Mw, +/-1%, Full Reel; Resistance Panasonic ERJ-8RQF2R2V

Description
RESISTOR, THICK FILM, 2.2OHM, 250mW, +/-1%, FULL REEL; Resistance:2.2ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 2.2OHM, 250mW, +/-1%, FULL REEL; Resistance:2.2ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 2.2Ohm, 250Mw, +/-1%, Full Reel; Resistance Panasonic - 53W8463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2Ohm, 250Mw, +/-1%, Full Reel; Resistance Panasonic
53W8463
Resistor, Thick Film, 2.2Ohm, 250Mw, +/-1%, Full Reel; Resistance Panasonic 53W8463
RESISTOR, THICK FILM, 2.2OHM, 250mW, +/-1%, FULL REEL; Resistance:2.2ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.2OHM, 250mW, +/-1%, FULL REEL; Resistance:2.2ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 2.2Ohm, 250Mw, +/-1%; Resistance Panasonic - 53W8378 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.2Ohm, 250Mw, +/-1%; Resistance Panasonic
53W8378
Thick Film Resistor, 2.2Ohm, 250Mw, +/-1%; Resistance Panasonic 53W8378
THICK FILM RESISTOR, 2.2OHM, 250mW, +/-1%; Resistance:2.2ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

THICK FILM RESISTOR, 2.2OHM, 250mW, +/-1%; Resistance:2.2ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-8RQF2R2V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-8RQF2R2V
Resistors - Chip Resistor - Surface Mount ERJ-8RQF2R2V
RES SMD 2.2 OHM 1% 1/4W 1206

RES SMD 2.2 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 53W8463 53W8378 ERJ-8RQF2R2V
Product Name Resistor, Thick Film, 2.2Ohm, 250Mw, +/-1%, Full Reel; Resistance Panasonic Thick Film Resistor, 2.2Ohm, 250Mw, +/-1%; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details