Panasonic Thick Film Resistor, 1 Ohm, 250Mw, 1%; Resistance Panasonic ERJ-8RQF1R0V

Description
THICK FILM RESISTOR, 1 OHM, 250mW, 1%; Resistance:1ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 1 OHM, 250mW, 1%; Resistance:1ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 1 Ohm, 250Mw, 1%; Resistance Panasonic - 15R1529 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1 Ohm, 250Mw, 1%; Resistance Panasonic
15R1529
Thick Film Resistor, 1 Ohm, 250Mw, 1%; Resistance Panasonic 15R1529
THICK FILM RESISTOR, 1 OHM, 250mW, 1%; Resistance:1ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 1 OHM, 250mW, 1%; Resistance:1ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, Aec-Q200, 1R, 1206; Resistance Panasonic - 65AC4404 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 1R, 1206; Resistance Panasonic
65AC4404
Current Sense Res, Aec-Q200, 1R, 1206; Resistance Panasonic 65AC4404
CURRENT SENSE RES, AEC-Q200, 1R, 1206; Resistance:1ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 1R, 1206; Resistance:1ohm; Product Range:ERJ8R Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 15R1529 65AC4404
Product Name Thick Film Resistor, 1 Ohm, 250Mw, 1%; Resistance Panasonic Current Sense Res, Aec-Q200, 1R, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details