Panasonic Res, Thick Film, 22M, 10%, 0.25W, 1206; Resistance Panasonic ERJ-8GEYK226V

Description
RES, THICK FILM, 22M, 10%, 0.25W, 1206; Resistance:22Mohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
Description
RES, THICK FILM, 22M, 10%, 0.25W, 1206; Resistance:22Mohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 22M, 10%, 0.25W, 1206; Resistance Panasonic - 53W5019 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22M, 10%, 0.25W, 1206; Resistance Panasonic
53W5019
Res, Thick Film, 22M, 10%, 0.25W, 1206; Resistance Panasonic 53W5019
RES, THICK FILM, 22M, 10%, 0.25W, 1206; Resistance:22Mohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 22M, 10%, 0.25W, 1206; Resistance:22Mohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-8GEYK226V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-8GEYK226V
Resistors - Chip Resistor - Surface Mount ERJ-8GEYK226V
RES SMD 22M OHM 10% 1/4W 1206

RES SMD 22M OHM 10% 1/4W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 53W5019 ERJ-8GEYK226V
Product Name Res, Thick Film, 22M, 10%, 0.25W, 1206; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 2.20E7 ohms 2.20E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details