Panasonic RES SMD 82K OHM 5% 1/4W 1206 ERJ-8GEYJ823V

Description
RES SMD 82K OHM 5% 1/4W 1206
Description
RES SMD 82K OHM 5% 1/4W 1206

Suppliers

Company
Product
Description
Supplier Links
RES SMD 82K OHM 5% 1/4W 1206 - 590-ERJ-8GEYJ823V - Utmel Electronic Limited
Hong Kong, China
RES SMD 82K OHM 5% 1/4W 1206
590-ERJ-8GEYJ823V
RES SMD 82K OHM 5% 1/4W 1206 590-ERJ-8GEYJ823V
RES SMD 82K OHM 5% 1/4W 1206

RES SMD 82K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-8GEYJ823V
Product Name RES SMD 82K OHM 5% 1/4W 1206
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 82000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details