Panasonic RES SMD 8.2K OHM 5% 1/4W 1206 ERJ-8GEYJ822V

Description
RES SMD 8.2K OHM 5% 1/4W 1206
Description
RES SMD 8.2K OHM 5% 1/4W 1206

Suppliers

Company
Product
Description
Supplier Links
RES SMD 8.2K OHM 5% 1/4W 1206 - 590-ERJ-8GEYJ822V - Utmel Electronic Limited
Hong Kong, China
RES SMD 8.2K OHM 5% 1/4W 1206
590-ERJ-8GEYJ822V
RES SMD 8.2K OHM 5% 1/4W 1206 590-ERJ-8GEYJ822V
RES SMD 8.2K OHM 5% 1/4W 1206

RES SMD 8.2K OHM 5% 1/4W 1206

Supplier's Site
Res, Thick Film, 8K2, 5%, 0.25W, 1206; Resistance Panasonic - 65T8964 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 5%, 0.25W, 1206; Resistance Panasonic
65T8964
Res, Thick Film, 8K2, 5%, 0.25W, 1206; Resistance Panasonic 65T8964
RES, THICK FILM, 8K2, 5%, 0.25W, 1206; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 8K2, 5%, 0.25W, 1206; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K2, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7826 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7826
Res, Thick Film, 8K2, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7826
RES, THICK FILM, 8K2, 5%, 0.25W, 1206, REEL; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K2, 5%, 0.25W, 1206, REEL; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-8GEYJ822V 65T8964 97W7826
Product Name RES SMD 8.2K OHM 5% 1/4W 1206 Res, Thick Film, 8K2, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 8K2, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 8200 ohms 8200 ohms 8200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers