Panasonic Res, Thick Film, 820R, 5%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8GEYJ821V

Description
RES, THICK FILM, 820R, 5%, 0.25W, 1206, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 820R, 5%, 0.25W, 1206, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 820R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7825 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7825
Res, Thick Film, 820R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7825
RES, THICK FILM, 820R, 5%, 0.25W, 1206, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.25W, 1206, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 820R, 5%, 0.25W, 1206; Resistance Panasonic - 65T8963 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.25W, 1206; Resistance Panasonic
65T8963
Res, Thick Film, 820R, 5%, 0.25W, 1206; Resistance Panasonic 65T8963
RES, THICK FILM, 820R, 5%, 0.25W, 1206; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.25W, 1206; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7825 65T8963
Product Name Res, Thick Film, 820R, 5%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 820R, 5%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details