Panasonic Res, Thick Film, 820R, 5%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8GEYJ821V.

Description
RES, THICK FILM, 820R, 5%, 0.25W, 1206, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 820R, 5%, 0.25W, 1206, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 820R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 29AC6086 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
29AC6086
Res, Thick Film, 820R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 29AC6086
RES, THICK FILM, 820R, 5%, 0.25W, 1206, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.25W, 1206, REEL; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC6086
Product Name Res, Thick Film, 820R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details