Panasonic Res, Thick Film, 82R, 5%, 0.25W, 1206; Resistance Panasonic ERJ-8GEYJ820V

Description
RES, THICK FILM, 82R, 5%, 0.25W, 1206; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 82R, 5%, 0.25W, 1206; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 82R, 5%, 0.25W, 1206; Resistance Panasonic - 65T8962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 5%, 0.25W, 1206; Resistance Panasonic
65T8962
Res, Thick Film, 82R, 5%, 0.25W, 1206; Resistance Panasonic 65T8962
RES, THICK FILM, 82R, 5%, 0.25W, 1206; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 82R, 5%, 0.25W, 1206; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 82R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7824
Res, Thick Film, 82R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7824
RES, THICK FILM, 82R, 5%, 0.25W, 1206, REEL; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 82R, 5%, 0.25W, 1206, REEL; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8962 97W7824
Product Name Res, Thick Film, 82R, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 82R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details