Panasonic SMD 6.8 OHM 4W Resistor ERJ-8GEYJ6R8V

Description
RES SMD 6.8 OHM 5% 1/4W 1206 Product overview: ERJ-8GEYJ6R8V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ6R8V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 6.8 OHM 5% 1/4W 1206 Product overview: ERJ-8GEYJ6R8V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ6R8V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8 OHM 4W Resistor - 52-ERJ-8GEYJ6R8V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8 OHM 4W Resistor
52-ERJ-8GEYJ6R8V
SMD 6.8 OHM 4W Resistor 52-ERJ-8GEYJ6R8V
RES SMD 6.8 OHM 5% 1/4W 1206 Product overview: ERJ-8GEYJ6R8V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ6R8V can be used for catalog matching and distributor lookup.

RES SMD 6.8 OHM 5% 1/4W 1206 Product overview: ERJ-8GEYJ6R8V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ6R8V can be used for catalog matching and distributor lookup.

Supplier's Site
RES SMD 6.8 OHM 5% 1/4W 1206 - 590-ERJ-8GEYJ6R8V - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.8 OHM 5% 1/4W 1206
590-ERJ-8GEYJ6R8V
RES SMD 6.8 OHM 5% 1/4W 1206 590-ERJ-8GEYJ6R8V
RES SMD 6.8 OHM 5% 1/4W 1206

RES SMD 6.8 OHM 5% 1/4W 1206

Supplier's Site
Res, Aec-Q200, Thick Film, 6R8, 1206; Resistance Panasonic - 52W1072 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6R8, 1206; Resistance Panasonic
52W1072
Res, Aec-Q200, Thick Film, 6R8, 1206; Resistance Panasonic 52W1072
RES, AEC-Q200, THICK FILM, 6R8, 1206; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6R8, 1206; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-8GEYJ6R8V 590-ERJ-8GEYJ6R8V 52W1072
Product Name SMD 6.8 OHM 4W Resistor RES SMD 6.8 OHM 5% 1/4W 1206 Res, Aec-Q200, Thick Film, 6R8, 1206; Resistance Panasonic
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details