The Panasonic thick film resistor, part number 65T8959, features a resistance value of 68 kΩ with a tolerance of ±5%. It has a power rating of 0.25 W and is housed in a 1206 case size, which is equivalent to 3216 metric dimensions. The resistor is designed for general-purpose applications and is compliant with RoHS standards. It is suitable for both reflow and flow soldering processes and is compatible with placement machines, making it a versatile choice for various electronic designs. The product adheres to reference standards such as IEC 60115-8 and JIS C 5201-8, ensuring reliability and performance in electronic circuits.
RES SMD 68K OHM 5% 1/4W 1206
RES, THICK FILM, 68K, 5%, 0.25W, 1206, REEL; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 68K, 5%, 0.25W, 1206; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ERJ-8GEYJ683V | 97W7821 | 65T8959 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 68K, 5%, 0.25W, 1206, Reel; Resistance Panasonic | Res, Thick Film, 68K, 5%, 0.25W, 1206; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] |
| Resistance Range | 68000 ohms | 68000 ohms | 68000 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |