Panasonic RES SMD 680 OHM 5% 1/4W 1206 ERJ-8GEYJ681V

Description
RES SMD 680 OHM 5% 1/4W 1206
Datasheet
Description
RES SMD 680 OHM 5% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 680 OHM 5% 1/4W 1206 - 590-ERJ-8GEYJ681V - Utmel Electronic Limited
Hong Kong, China
RES SMD 680 OHM 5% 1/4W 1206
590-ERJ-8GEYJ681V
RES SMD 680 OHM 5% 1/4W 1206 590-ERJ-8GEYJ681V
RES SMD 680 OHM 5% 1/4W 1206

RES SMD 680 OHM 5% 1/4W 1206

Supplier's Site
Res, Thick Film, 680R, 5%, 0.25W, 1206; Resistance Panasonic - 65T8957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 5%, 0.25W, 1206; Resistance Panasonic
65T8957
Res, Thick Film, 680R, 5%, 0.25W, 1206; Resistance Panasonic 65T8957
RES, THICK FILM, 680R, 5%, 0.25W, 1206; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 680R, 5%, 0.25W, 1206; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 680R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7819 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7819
Res, Thick Film, 680R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7819
RES, THICK FILM, 680R, 5%, 0.25W, 1206, REEL; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 680R, 5%, 0.25W, 1206, REEL; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-8GEYJ681V 65T8957 97W7819
Product Name RES SMD 680 OHM 5% 1/4W 1206 Res, Thick Film, 680R, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 680R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details