Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8GEYJ561V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326222-ERJ-8GEYJ561 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 560 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P560ETR-NDR,P560ECT, P560EDKR-NDR,P560ECT -NDR,ERJ-8GCYJ561V,E RJ8GEYJ561S,ERJ-8GEY J561,ERJ8GEYJ561V,ER J8GEYJ561,P560ETR,P5 60EDKR,ERJ-8GEYJ561S ,P560TR,ERJ8GCYJ561V Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326222-ERJ-8GEYJ561 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 560 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P560ETR-NDR,P560ECT, P560EDKR-NDR,P560ECT -NDR,ERJ-8GCYJ561V,E RJ8GEYJ561S,ERJ-8GEY J561,ERJ8GEYJ561V,ER J8GEYJ561,P560ETR,P5 60EDKR,ERJ-8GEYJ561S ,P560TR,ERJ8GCYJ561V Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor, part number 38AH8312, is a 1206 size component with a resistance value of 560 Ohms and a power rating of 1/8W (0.125W). It features a tolerance of ±5%, ensuring reliable performance in various applications. The resistor is constructed with a metal glaze thick film resistive element and is designed for high reliability, making it suitable for use in demanding environments. It is compatible with both reflow and flow soldering processes and is packaged on a 7-inch reel, facilitating automated assembly. Additionally, this product is RoHS compliant, aligning with environmental regulations. The resistor is also compliant with AEC-Q200 standards, indicating its suitability for automotive applications. Engineers considering this component can expect a robust solution for their circuit designs.

Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor, part number 38AH8312, is a 1206 size component with a resistance value of 560 Ohms and a power rating of 1/8W (0.125W). It features a tolerance of ±5%, ensuring reliable performance in various applications. The resistor is constructed with a metal glaze thick film resistive element and is designed for high reliability, making it suitable for use in demanding environments. It is compatible with both reflow and flow soldering processes and is packaged on a 7-inch reel, facilitating automated assembly. Additionally, this product is RoHS compliant, aligning with environmental regulations. The resistor is also compliant with AEC-Q200 standards, indicating its suitability for automotive applications. Engineers considering this component can expect a robust solution for their circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326222-ERJ-8GEYJ561V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326222-ERJ-8GEYJ561V
Resistors - Chip Resistor - Surface Mount 1326222-ERJ-8GEYJ561V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326222-ERJ-8GEYJ561 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 560 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P560ETR-NDR,P560ECT, P560EDKR-NDR,P560ECT -NDR,ERJ-8GCYJ561V,E RJ8GEYJ561S,ERJ-8GEY J561,ERJ8GEYJ561V,ER J8GEYJ561,P560ETR,P5 60EDKR,ERJ-8GEYJ561S ,P560TR,ERJ8GCYJ561V Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326222-ERJ-8GEYJ561V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 560 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P560ETR-NDR,P560ECT,P560EDKR-NDR,P560ECT-NDR,ERJ-8GCYJ561V,ERJ8GEYJ561S,ERJ-8GEYJ561,ERJ8GEYJ561V,ERJ8GEYJ561,P560ETR,P560EDKR,ERJ-8GEYJ561S,P560TR,ERJ8GCYJ561V
Base Product Number: ERJ-8GEYJ
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 4W 200V Resistor - 52-ERJ-8GEYJ561V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-ERJ-8GEYJ561V
SMD 4W 200V Resistor 52-ERJ-8GEYJ561V
560R 5% 1/4W 200V 1206 SMD Chip Resistor Product overview: ERJ-8GEYJ561V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ561V can be used for catalog matching and distributor lookup.

560R 5% 1/4W 200V 1206 SMD Chip Resistor Product overview: ERJ-8GEYJ561V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ561V can be used for catalog matching and distributor lookup.

Supplier's Site
Thick Film Chip Res, 1206, 1/8W 5%; 560Ohm, 7 Inch Reel Rohs Compliant Panasonic - 38AH8312 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 1206, 1/8W 5%; 560Ohm, 7 Inch Reel Rohs Compliant Panasonic
38AH8312
Thick Film Chip Res, 1206, 1/8W 5%; 560Ohm, 7 Inch Reel Rohs Compliant Panasonic 38AH8312
THICK FILM CHIP RES, 1206, 1/8W 5%; 560OHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 1206, 1/8W 5%; 560OHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Thick Film, 560R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7816 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7816
Res, Thick Film, 560R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7816
RES, THICK FILM, 560R, 5%, 0.25W, 1206, REEL; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 560R, 5%, 0.25W, 1206, REEL; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8GEYJ561V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8GEYJ561V
Chip Resistor - Surface Mount ERJ-8GEYJ561V
RES SMD 560 OHM 5% 1/4W 1206

RES SMD 560 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1326222-ERJ-8GEYJ561V 52-ERJ-8GEYJ561V 38AH8312 97W7816 ERJ-8GEYJ561V
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W 200V Resistor Thick Film Chip Res, 1206, 1/8W 5%; 560Ohm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 560R, 5%, 0.25W, 1206, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers