Panasonic SMD 56 Ohm 4W 200V Resistor ERJ-8GEYJ560V

Description
56 Ohm 5% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: ERJ-8GEYJ560V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ560V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
56 Ohm 5% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: ERJ-8GEYJ560V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ560V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 56 Ohm 4W 200V Resistor - 52-ERJ-8GEYJ560V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56 Ohm 4W 200V Resistor
52-ERJ-8GEYJ560V
SMD 56 Ohm 4W 200V Resistor 52-ERJ-8GEYJ560V
56 Ohm 5% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: ERJ-8GEYJ560V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ560V can be used for catalog matching and distributor lookup.

56 Ohm 5% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: ERJ-8GEYJ560V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8GEYJ560V can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326671-ERJ-8GEYJ560V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326671-ERJ-8GEYJ560V
Resistors - Chip Resistor - Surface Mount 1326671-ERJ-8GEYJ560V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326671-ERJ-8GEYJ560 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 56 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P56ECT-NDR,ERJ-8GCYJ 560V,P56EDKR,ERJ8GEY J560S,P56ECT,P56TR,P 56EDKR-NDR,ERJ-8GEYJ 560,ERJ8GEYJ560,ERJ8 GEYJ560V,ERJ8GCYJ560 V,P56ETR,ERJ-8GEYJ56 0S,P56ETR-NDR Base Product Number: ERJ-8GEYJ Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326671-ERJ-8GEYJ560V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 56 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P56ECT-NDR,ERJ-8GCYJ560V,P56EDKR,ERJ8GEYJ560S,P56ECT,P56TR,P56EDKR-NDR,ERJ-8GEYJ560,ERJ8GEYJ560,ERJ8GEYJ560V,ERJ8GCYJ560V,P56ETR,ERJ-8GEYJ560S,P56ETR-NDR
Base Product Number: ERJ-8GEYJ
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 56R, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7815 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7815
Res, Thick Film, 56R, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7815
RES, THICK FILM, 56R, 5%, 0.25W, 1206, REEL; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56R, 5%, 0.25W, 1206, REEL; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-8GEYJ560V 1326671-ERJ-8GEYJ560V 97W7815
Product Name SMD 56 Ohm 4W 200V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 56R, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details