Panasonic Res, Aec-Q200, Thick Film, 5M1, 1206; Resistance Panasonic ERJ-8GEYJ515V

Description
RES, AEC-Q200, THICK FILM, 5M1, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 5M1, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 5M1, 1206; Resistance Panasonic - 52W1067 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 5M1, 1206; Resistance Panasonic
52W1067
Res, Aec-Q200, Thick Film, 5M1, 1206; Resistance Panasonic 52W1067
RES, AEC-Q200, THICK FILM, 5M1, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 5M1, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W1067
Product Name Res, Aec-Q200, Thick Film, 5M1, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 5.10E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details