Panasonic Res, Thick Film, 5K1, 5%, 0.25W, 1206; Resistance Panasonic ERJ-8GEYJ512V

Description
RES, THICK FILM, 5K1, 5%, 0.25W, 1206; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
Description
RES, THICK FILM, 5K1, 5%, 0.25W, 1206; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5K1, 5%, 0.25W, 1206; Resistance Panasonic - 65T8949 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 5%, 0.25W, 1206; Resistance Panasonic
65T8949
Res, Thick Film, 5K1, 5%, 0.25W, 1206; Resistance Panasonic 65T8949
RES, THICK FILM, 5K1, 5%, 0.25W, 1206; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 5K1, 5%, 0.25W, 1206; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K1, 5%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 5%, 0.25W, 1206, Reel; Resistance Panasonic
97W7812
Res, Thick Film, 5K1, 5%, 0.25W, 1206, Reel; Resistance Panasonic 97W7812
RES, THICK FILM, 5K1, 5%, 0.25W, 1206, REEL; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K1, 5%, 0.25W, 1206, REEL; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8949 97W7812
Product Name Res, Thick Film, 5K1, 5%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 5K1, 5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 5100 ohms 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details